RF Adapters - In Series UHF JACK TO UHF PLUG ADAPTER, NON-CNSTNT
BULKHEAD ADAPTER, UHF JACK-UHF JACK, CONVERT FROM COAX TYPE:UHF, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:UHF, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER, IMPEDANCE:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD ADAPTER, UHF JACK-UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 083-1F | 083-1F | 101165267 | 82K8907 |
| Product Name | Connectors | RF Adapters - In Series | Connector/Terminal/Pin | Bulkhead Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack |