HARTING Inc. of North America Connector/Terminal/Pin 09 21 064 2701

Description
DISCONTINUED BY MANUFACTURER, INSERT WIRE WRAP TERMINATION, FEMALE, POLYCARBONATE, PEBBLE GREY, 10 AMP, 24B SIZE, 64 CONTACTS, 22 MM TERMINATION LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INSERT WIRE WRAP TERMINATION, FEMALE, POLYCARBONATE, PEBBLE GREY, 10 AMP, 24B SIZE, 64 CONTACTS, 22 MM TERMINATION LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 110070057 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
110070057
Connector/Terminal/Pin 110070057
DISCONTINUED BY MANUFACTURER, INSERT WIRE WRAP TERMINATION, FEMALE, POLYCARBONATE, PEBBLE GREY, 10 AMP, 24B SIZE, 64 CONTACTS, 22 MM TERMINATION LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSERT WIRE WRAP TERMINATION, FEMALE, POLYCARBONATE, PEBBLE GREY, 10 AMP, 24B SIZE, 64 CONTACTS, 22 MM TERMINATION LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 110070057
Product Name Connector/Terminal/Pin
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details