HARTING Inc. of North America Connector/Terminal/Pin 0920 003 1640

Description
HOOD, SIZE: 3 A, SINGLE LOCKING LEVER, SIDE ENTRY, 1X PG 11, MATERIAL (HOOD/HOUSING): ZINC DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP44, IP65 / IP67, WITH SEAL SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIZE: 3 A, SINGLE LOCKING LEVER, SIDE ENTRY, 1X PG 11, MATERIAL (HOOD/HOUSING): ZINC DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP44, IP65 / IP67, WITH SEAL SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 454847 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
454847
Connector/Terminal/Pin 454847
HOOD, SIZE: 3 A, SINGLE LOCKING LEVER, SIDE ENTRY, 1X PG 11, MATERIAL (HOOD/HOUSING): ZINC DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP44, IP65 / IP67, WITH SEAL SCREW. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIZE: 3 A, SINGLE LOCKING LEVER, SIDE ENTRY, 1X PG 11, MATERIAL (HOOD/HOUSING): ZINC DIE-CAST, POWDER-COATED, RAL 7037 (DUST GREY), DEGREE OF PROTECTION: IP44, IP65 / IP67, WITH SEAL SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 454847
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Plug socket with cable - NEBU-M12W8-K-15-N-LE8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details