HARTING Inc. of North America Connector/Terminal/Pin 09-34-006-2616

Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; PRODUCT RANGE:HAN HV ES SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:-; WIRE SIZE AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; PRODUCT RANGE:HAN HV ES SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:-; WIRE SIZE AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26337939 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26337939
Connector/Terminal/Pin 26337939
HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; PRODUCT RANGE:HAN HV ES SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:-; WIRE SIZE AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, PLUG, 8POS, 2.5MM2; PRODUCT RANGE:HAN HV ES SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:-; WIRE SIZE AWGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26337939
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - 1124-CRB.H05.GLL.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details