HARTING Inc. of North America Connector/Terminal/Pin 09 14 005 2601

Description
HEAVY DUTY CONNECTOR, MODULE, PLUG, 5POS, 16A; PRODUCT RANGE:HAN-MODULAR E SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:5 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY CONNECTOR, MODULE, PLUG, 5POS, 16A; PRODUCT RANGE:HAN-MODULAR E SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:5 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 109519735 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109519735
Connector/Terminal/Pin 109519735
HEAVY DUTY CONNECTOR, MODULE, PLUG, 5POS, 16A; PRODUCT RANGE:HAN-MODULAR E SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:5 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR, MODULE, PLUG, 5POS, 16A; PRODUCT RANGE:HAN-MODULAR E SERIES; HEAVY DUTY CONNECTOR TYPE:MODULE; NO. OF CONTACTS:5 CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 109519735
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
4 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details