HARTING Inc. of North America Power Connectors 10200030003

Description
Han-KIT 3AWM
Request a Quote Datasheet
Description
Han-KIT 3AWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
10200030003
Power Connectors 10200030003
Han-KIT 3AWM

Han-KIT 3AWM

Buy Now
Heavy Duty Connector Assemblies - 1195-5236-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-5236-ND
Heavy Duty Connector Assemblies 1195-5236-ND
CONN ASSY TOP ENTRY 3+GND 3A M20

CONN ASSY TOP ENTRY 3+GND 3A M20

Buy Now Datasheet
HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing - 70103904 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing
70103904
HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing 70103904
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 3A Metal Kit which includes: Hood - HAN 3A Straight Top Entry Housing - Right Angle Bulkhead Mount Male and Female Inserts - 3 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 3A Metal Kit which includes:
Hood - HAN 3A Straight Top Entry
Housing - Right Angle Bulkhead Mount
Male and Female Inserts - 3 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site
Connector/Terminal/Pin - 18850097 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18850097
Connector/Terminal/Pin 18850097
RECTANGULAR CONN KIT, 3POS+PE, ZINC, CONNECTOR KIT TYPE:WIRE TO WIRE, KIT CONTENTS:HAN 3A HOOD, M20 CABLE GLAND & 3POS+PE INSERTS, PRODUCT RANGE:HAN 3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR CONN KIT, 3POS+PE, ZINC, CONNECTOR KIT TYPE:WIRE TO WIRE, KIT CONTENTS:HAN 3A HOOD, M20 CABLE GLAND & 3POS+PE INSERTS, PRODUCT RANGE:HAN 3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200030003 1195-5236-ND 70103904 18850097
Product Name Power Connectors Heavy Duty Connector Assemblies HAN 3A Kit (3 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details