BINDER Inc. Industrial Circular Connectors 09-0126-25-07

Description
binder 09-0126-25-07 Circular Connector
Request a Quote Datasheet
Description
binder 09-0126-25-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616039
Industrial Circular Connectors 2616039
binder 09-0126-25-07 Circular Connector

binder 09-0126-25-07 Circular Connector

Supplier's Site
Connector/Terminal/Pin - 70560949 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
70560949
Connector/Terminal/Pin 70560949
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE, PRODUCT RANGE:723 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE, PRODUCT RANGE:723 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder - 82AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder
82AC3871
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder 82AC3871
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2616039 70560949 82AC3871
Product Name Industrial Circular Connectors Connector/Terminal/Pin Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products