HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG29; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20861368 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty |