HARTING Inc. of North America Power Connectors 09300240301ML

Description
Heavy Duty Power Connectors BS PANEL 2 L
Request a Quote Datasheet
Description
Heavy Duty Power Connectors BS PANEL 2 L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300240301ML - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300240301ML
Power Connectors 09300240301ML
Heavy Duty Power Connectors BS PANEL 2 L

Heavy Duty Power Connectors BS PANEL 2 L

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300240301ML
Power Connectors 09300240301ML
Han B Base Panel 2 Levers

Han B Base Panel 2 Levers

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-6021-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-6021-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-6021-ND
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 20618076 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20618076
Connector/Terminal/Pin 20618076
RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:24B; FOR USE WITH:HAN 24B HOODS & INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR POWER BASE, SIZE 24B, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:24B; FOR USE WITH:HAN 24B HOODS & INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09300240301ML 1195-6021-ND 20618076
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details