BINDER Inc. Industrial Circular Connectors 09-0462-70-19

Description
binder 09-0462-70-19 Circular Connector
Request a Quote Datasheet
Description
binder 09-0462-70-19 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345915P
Industrial Circular Connectors 7345915P
binder 09-0462-70-19 Circular Connector

binder 09-0462-70-19 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345915
Industrial Circular Connectors 7345915
binder 09-0462-70-19 Circular Connector

binder 09-0462-70-19 Circular Connector

Supplier's Site
Connector/Terminal/Pin - 19492829 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19492829
Connector/Terminal/Pin 19492829
CIRCULAR CONNECTOR, 723 SERIES, CABLE MOUNT RECEPTACLE, STRAIGHT, 19 CONTACTS, SOLDER SOCKET, THREADED, 3 AMP, 60 V, IP67. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, 723 SERIES, CABLE MOUNT RECEPTACLE, STRAIGHT, 19 CONTACTS, SOLDER SOCKET, THREADED, 3 AMP, 60 V, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder - 82AC3927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder
82AC3927
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder 82AC3927
CIRCULAR CONNECTOR, RCPT, 19POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345915P 7345915 19492829 82AC3927
Product Name Industrial Circular Connectors Industrial Circular Connectors Connector/Terminal/Pin Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details