3M Centronics Connectors 10220-0210EC

Description
20 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
20 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MRB20A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MRB20A-ND
Centronics Connectors MRB20A-ND
20 Position Receptacle Connector Free Hanging (In-Line) IDC

20 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Centronics Connectors - 10220-0210EC - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10220-0210EC
Centronics Connectors 10220-0210EC
CONN RCPT 20POS STR IDC

CONN RCPT 20POS STR IDC

Supplier's Site Datasheet
Connector/Terminal/Pin - 48640015 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48640015
Connector/Terminal/Pin 48640015
TELECOM AND DATACOM CONNECTOR, 20 CONTACTS, FEMALE, 1A, IDC TERMINAL, M2.5, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

TELECOM AND DATACOM CONNECTOR, 20 CONTACTS, FEMALE, 1A, IDC TERMINAL, M2.5, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Mini D Ribbon, Receptacle, 20 Position; No. Of Contacts 3M - 86C7863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini D Ribbon, Receptacle, 20 Position; No. Of Contacts 3M
86C7863
Connector, Mini D Ribbon, Receptacle, 20 Position; No. Of Contacts 3M 86C7863
CONNECTOR, MINI D RIBBON, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, MINI D RIBBON, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRB20A-ND 10220-0210EC 48640015 86C7863
Product Name Centronics Connectors Centronics Connectors Connector/Terminal/Pin Connector, Mini D Ribbon, Receptacle, 20 Position; No. Of Contacts 3M
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers