Amphenol Corporation MHV RG55, 58, 141, 142 Cable Plug 000-29100

Description
MHV RG55, 58, 141, 142 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV RG55, 58, 141, 142 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RG55, 58, 141, 142 Cable Plug - 000-29100 - Amphenol RF
Danbury, CT, USA
MHV RG55, 58, 141, 142 Cable Plug
000-29100
MHV RG55, 58, 141, 142 Cable Plug 000-29100
MHV RG55, 58, 141, 142 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV RG55, 58, 141, 142 Cable Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-29100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-29100
RF Coaxial Cable Mount Connector 000-29100
MHV Straight Clamp Plug for RG-58

MHV Straight Clamp Plug for RG-58

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 000-29100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
000-29100
Connectors RF - Miniature (BNC,TNC,SC) 000-29100
MINIATURE H.V. PLUG RG-58/U

MINIATURE H.V. PLUG RG-58/U

Buy Now
Coaxial Connector (RF) Assemblies - ARF1660-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1660-ND
Coaxial Connector (RF) Assemblies ARF1660-ND
MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
000-29100
Connectors 000-29100
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
000-29100
RF & Microwave 000-29100
RF

RF

Buy Now
Swedesboro, NJ, United States
MHV Straight Cable Plug Non-Constant Ohm

MHV Straight Cable Plug Non-Constant Ohm

Buy Now
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf - 39F3334 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf
39F3334
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf 39F3334
RF COAXIAL, MHV, STRAIGHT PLUG; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG55, RG58, RG141, RG142; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAXIAL, MHV, STRAIGHT PLUG; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG55, RG58, RG141, RG142; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf - 62AC0890 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf
62AC0890
Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf 62AC0890
RF COAXIAL, MHV, STRAIGHT PLUG; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:Belden 7806A, Belden 9907, LMR-195, RG58/U, RG58A/U, RG58C/U, RG141, RG303; RoHS Compliant: Yes

RF COAXIAL, MHV, STRAIGHT PLUG; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:Belden 7806A, Belden 9907, LMR-195, RG58/U, RG58A/U, RG58C/U, RG141, RG303; RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMPHENOL RF Components 000-29100

AMPHENOL RF Components 000-29100

Supplier's Site
RF Connectors / Coaxial Connectors - 000-29100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-29100
RF Connectors / Coaxial Connectors 000-29100
RF Connectors / Coaxial Connectors MHV PLUG CLAMP

RF Connectors / Coaxial Connectors MHV PLUG CLAMP

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 000-29100 000-29100 000-29100 ARF1660-ND 000-29100 39F3334 62AC0890 000-29100
Product Name MHV RG55, 58, 141, 142 Cable Plug RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies Connectors Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf Rf Coaxial, Mhv, Straight Plug; Connector Type Amphenol Rf Connector/Terminal/Pin RF Connectors / Coaxial Connectors
Connector Type MHV MHV MHV MHV
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data