"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONNECTOR, FFC/FPC, SURFACE MOUNT, 22 POSITION, 0.5 MM PITCH, VERTICAL CONTACTS, 50 V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-046244422010846+TR-ND | 123844665 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector/Terminal/Pin |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |