HARTING Inc. of North America Connector/Terminal/Pin 09 14 002 2651

Description
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:2AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:2AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26067396 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26067396
Connector/Terminal/Pin 26067396
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:2AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:2AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26067396
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products