HARTING Inc. of North America Socket, Din41612, D, 32Way; Product Range Harting 0904 232 6831

Description
SOCKET, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, D, 32Way; Product Range Harting - 25M0030 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, D, 32Way; Product Range Harting
25M0030
Socket, Din41612, D, 32Way; Product Range Harting 25M0030
SOCKET, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

SOCKET, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 18841859 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841859
Connector/Terminal/Pin 18841859
SOCKET, DIN41612, D, 32WAY, PRODUCT RANGE:-, NO. OF CONTACTS:32CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:5.08MM, NO. OF ROWS:2 ROW, ROWS LOADED:A + C, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACT MATERIAL:COPPER, NO. OF MATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOCKET, DIN41612, D, 32WAY, PRODUCT RANGE:-, NO. OF CONTACTS:32CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:5.08MM, NO. OF ROWS:2 ROW, ROWS LOADED:A + C, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACT MATERIAL:COPPER, NO. OF MATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 25M0030 18841859
Product Name Socket, Din41612, D, 32Way; Product Range Harting Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products