HARTING Inc. of North America Connector/Terminal/Pin 09 45 215 1100

Description
CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5, PORT CONFIGURATION: 1 X 1 PORT, IP65/IP67, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5, PORT CONFIGURATION: 1 X 1 PORT, IP65/IP67, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 450347 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
450347
Connector/Terminal/Pin 450347
CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5, PORT CONFIGURATION: 1 X 1 PORT, IP65/IP67, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5, PORT CONFIGURATION: 1 X 1 PORT, IP65/IP67, CONNECTOR MOUNTING:CABLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Rj45, Rcpt, 8P8C, 1Port, Cat5; Modular Connector Type Harting - 93K1863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Rcpt, 8P8C, 1Port, Cat5; Modular Connector Type Harting
93K1863
Connector, Rj45, Rcpt, 8P8C, 1Port, Cat5; Modular Connector Type Harting 93K1863
CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, RCPT, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 450347 93K1863
Product Name Connector/Terminal/Pin Connector, Rj45, Rcpt, 8P8C, 1Port, Cat5; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details