HEAVY DUTY CONNECTOR, HAN A SERIES, 16 AMP, 600 V, 10+PE SIGNAL, 10 CONTACTS, FEMALE, 0.75-2.5 MM CROSS SECTION, SCREW TERMINATION, POLYCARBONATE MATERIAL, -40 TO+125 DEGREE C, HAN 10A-BU-S. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 454886 |
| Product Name | Connector/Terminal/Pin |
| Current Rating | 16.0 amps |