HARTING Inc. of North America Connector/Terminal/Pin 0930 016 0302

Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18842705 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18842705
Connector/Terminal/Pin 18842705
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18842705
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details