HARTING Inc. of North America Connector/Terminal/Pin 09 14 002 3101

Description
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:-; HEAVY DUTY CONTACT TYPE:CRIMP SO. FREE 2 YEAR RADWELL WARRANTY
Description
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:-; HEAVY DUTY CONTACT TYPE:CRIMP SO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 454771 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
454771
Connector/Terminal/Pin 454771
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:-; HEAVY DUTY CONTACT TYPE:CRIMP SO. FREE 2 YEAR RADWELL WARRANTY

HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:RECEPTACLE; RECTANGULAR SHELL SIZE:-; HEAVY DUTY CONTACT TYPE:CRIMP SO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 454771
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers