3M D Sub Connectors 10120-6000EC

Description
3M 10120-6000EC D-Sub Connector
Request a Quote Datasheet
Description
3M 10120-6000EC D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7709000 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709000
D Sub Connectors 7709000
3M 10120-6000EC D-Sub Connector

3M 10120-6000EC D-Sub Connector

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 10120-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
10120-6000EC
Connectors I/O - D-Sub & D-Ribbon 10120-6000EC
7000090163 JE150174850 20/MDR/WMPLUG/30MIN

7000090163 JE150174850 20/MDR/WMPLUG/30MIN

Buy Now
Centronics Connectors - MPB20A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB20A-ND
Centronics Connectors MPB20A-ND
20 Position Plug Connector Free Hanging (In-Line) IDC

20 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
10120-6000EC
D-Sub Connectors 10120-6000EC
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Connector/Terminal/Pin - 32230554 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32230554
Connector/Terminal/Pin 32230554
(PRICE/EACH), MINI D RIBBON CONNECTOR, PLUG, 20 POSITION, IDC/IDT; NO. OF CONTACTS:20CONTACTS; GENDER:PLUG; PRODUCT RANGE:101 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), MINI D RIBBON CONNECTOR, PLUG, 20 POSITION, IDC/IDT; NO. OF CONTACTS:20CONTACTS; GENDER:PLUG; PRODUCT RANGE:101 SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mini D Ribbon Conn, Plug, 20Pos; D Sub Connector Type 3M - 57AJ4490 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Conn, Plug, 20Pos; D Sub Connector Type 3M
57AJ4490
Mini D Ribbon Conn, Plug, 20Pos; D Sub Connector Type 3M 57AJ4490
MINI D RIBBON CONN, PLUG, 20POS; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:MDR 101 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

MINI D RIBBON CONN, PLUG, 20POS; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:MDR 101 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
.050 Mini D Ribbon (MDR) 20 Pos. IDC Wiremount Plug-Shielded - 70114229 - Allied Electronics, Inc.
Fort Worth, TX, USA
.050 Mini D Ribbon (MDR) 20 Pos. IDC Wiremount Plug-Shielded
70114229
.050 Mini D Ribbon (MDR) 20 Pos. IDC Wiremount Plug-Shielded 70114229
Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003. Wiper-On-Wiper Contact for Reliable Repetitive Plugging MDR Digital LCD Interface as a 20 or 26 Contact Connector Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)

Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003.

  • Wiper-On-Wiper Contact for Reliable Repetitive Plugging
  • MDR Digital LCD Interface as a 20 or 26 Contact Connector
  • Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7709000 10120-6000EC MPB20A-ND 10120-6000EC 32230554 57AJ4490 70114229
Product Name D Sub Connectors Connectors I/O - D-Sub & D-Ribbon Centronics Connectors D-Sub Connectors Connector/Terminal/Pin Mini D Ribbon Conn, Plug, 20Pos; D Sub Connector Type 3M .050 Mini D Ribbon (MDR) 20 Pos. IDC Wiremount Plug-Shielded
Connector Type D-Sub Connector Centronics Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Idc IDC / IDT IDC/Ribbon
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details