HARTING Inc. of North America Connector/Terminal/Pin 09 14 002 4501

Description
PNEUMATIC, INSERT MODULE, 6MM; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:PLUG, RECEPTACLE; RECTANGULAR SHELL SIZE:-; NO. OF CONTACTS:2CONTACTS; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC, INSERT MODULE, 6MM; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:PLUG, RECEPTACLE; RECTANGULAR SHELL SIZE:-; NO. OF CONTACTS:2CONTACTS; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 21697484 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21697484
Connector/Terminal/Pin 21697484
PNEUMATIC, INSERT MODULE, 6MM; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:PLUG, RECEPTACLE; RECTANGULAR SHELL SIZE:-; NO. OF CONTACTS:2CONTACTS; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC, INSERT MODULE, 6MM; PRODUCT RANGE:HAN-MODULAR SERIES; GENDER:PLUG, RECEPTACLE; RECTANGULAR SHELL SIZE:-; NO. OF CONTACTS:2CONTACTS; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 21697484
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products