HARTING Inc. of North America Connector/Terminal/Pin 09-30-010-0442

Description
TOP ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
TOP ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 8298269 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
8298269
Connector/Terminal/Pin 8298269
TOP ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 10B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 8298269
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers