HARTING Inc. of North America Connector/Terminal/Pin 0914 002 2701

Description
RECTANGULAR HAN MODULE, FEMALE, 2WAY SCREW, PRODUCT RANGE: HAN-MODULAR SERIES, GENDER: RECEPTACLE, 2 CONTACTS, HEAVY DUTY CONTACT, CONDUCTOR CROSS-SECTION: 2.5-8MM2. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR HAN MODULE, FEMALE, 2WAY SCREW, PRODUCT RANGE: HAN-MODULAR SERIES, GENDER: RECEPTACLE, 2 CONTACTS, HEAVY DUTY CONTACT, CONDUCTOR CROSS-SECTION: 2.5-8MM2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 8012635 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
8012635
Connector/Terminal/Pin 8012635
RECTANGULAR HAN MODULE, FEMALE, 2WAY SCREW, PRODUCT RANGE: HAN-MODULAR SERIES, GENDER: RECEPTACLE, 2 CONTACTS, HEAVY DUTY CONTACT, CONDUCTOR CROSS-SECTION: 2.5-8MM2. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN MODULE, FEMALE, 2WAY SCREW, PRODUCT RANGE: HAN-MODULAR SERIES, GENDER: RECEPTACLE, 2 CONTACTS, HEAVY DUTY CONTACT, CONDUCTOR CROSS-SECTION: 2.5-8MM2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 8012635
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details