HARTING Inc. of North America Connector/Terminal/Pin 09-33-010-2772

Description
HEAVY DUTY INSERT, SIZE 10 B, 10 CONTACTS, 16 AMP, 600 V, CAGE-CLAMP TERMINATION, FEMALE, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, 9-11 MM STRIPPING LENGTH, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY INSERT, SIZE 10 B, 10 CONTACTS, 16 AMP, 600 V, CAGE-CLAMP TERMINATION, FEMALE, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, 9-11 MM STRIPPING LENGTH, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 48573420 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48573420
Connector/Terminal/Pin 48573420
HEAVY DUTY INSERT, SIZE 10 B, 10 CONTACTS, 16 AMP, 600 V, CAGE-CLAMP TERMINATION, FEMALE, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, 9-11 MM STRIPPING LENGTH, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, SIZE 10 B, 10 CONTACTS, 16 AMP, 600 V, CAGE-CLAMP TERMINATION, FEMALE, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, 9-11 MM STRIPPING LENGTH, -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 48573420
Product Name Connector/Terminal/Pin
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details