Vishay Intertechnology, Inc. RES 0.698 OHM 2W 0.5% WW AXIAL RWR80SR698DRS73

Description
RES 0.698ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 2W 0.5% WW AXIAL - RWR80SR698DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 0.5% WW AXIAL
RWR80SR698DRS73
RES 0.698 OHM 2W 0.5% WW AXIAL RWR80SR698DRS73
RES 0.698ohm 2W 0.5% WW AXIAL

RES 0.698ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR698DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR698DRS73
Wirewound Resistors 3110-RWR80SR698DRS73
EGS-3-80 .698 .5% RWR80SR698DR S73

EGS-3-80 .698 .5% RWR80SR698DR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR698DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR698DRS73-ND
Through Hole Resistors RWR80SR698DRS73-ND
698 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR698DRS73 3110-RWR80SR698DRS73 RWR80SR698DRS73-ND
Product Name RES 0.698 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details