Vishay Intertechnology, Inc. RES 0.909 OHM 2W 1% WW AXIAL RWR80SR909FRB12

Description
RES 0.909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 2W 1% WW AXIAL - RWR80SR909FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 2W 1% WW AXIAL
RWR80SR909FRB12
RES 0.909 OHM 2W 1% WW AXIAL RWR80SR909FRB12
RES 0.909ohm 2W 1% WW AXIAL

RES 0.909ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR909FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR909FRB12
Wirewound Resistors 3110-RWR80SR909FRB12
EGS-3-80 .909 1% RWR80SR909FR B12

EGS-3-80 .909 1% RWR80SR909FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR909FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR909FRB12-ND
Through Hole Resistors RWR80SR909FRB12-ND
909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR909FRB12 3110-RWR80SR909FRB12 RWR80SR909FRB12-ND
Product Name RES 0.909 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details