Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% WW AXIAL RWR81N12R1FSS70

Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% WW AXIAL - RWR81N12R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% WW AXIAL
RWR81N12R1FSS70
RES 12.1 OHM 1W 1% WW AXIAL RWR81N12R1FSS70
RES 12.1ohm 1W 1% WW AXIAL

RES 12.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N12R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N12R1FSS70-ND
Through Hole Resistors RWR81N12R1FSS70-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N12R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N12R1FSS70
Wirewound Resistors 3110-RWR81N12R1FSS70
EGN-1-80 12.1 1% RWR81N12R1FS S70

EGN-1-80 12.1 1% RWR81N12R1FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N12R1FSS70 RWR81N12R1FSS70-ND 3110-RWR81N12R1FSS70
Product Name RES 12.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details