Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1180FRS73

Description
EGN-1-80 118 1% RWR81N1180FR S73
Request a Quote Datasheet
Description
EGN-1-80 118 1% RWR81N1180FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1180FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1180FRS73
Wirewound Resistors 3110-RWR81N1180FRS73
EGN-1-80 118 1% RWR81N1180FR S73

EGN-1-80 118 1% RWR81N1180FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1180FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1180FRS73-ND
Through Hole Resistors RWR81N1180FRS73-ND
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 118 OHM 1W 1% WW AXIAL - RWR81N1180FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1W 1% WW AXIAL
RWR81N1180FRS73
RES 118 OHM 1W 1% WW AXIAL RWR81N1180FRS73
RES 118ohm 1W 1% WW AXIAL

RES 118ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1180FRS73 RWR81N1180FRS73-ND RWR81N1180FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 118 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details