Vishay Intertechnology, Inc. RES 12.7 OHM 1W 1% WW AXIAL RWR81N12R7FSS73

Description
RES 12.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1W 1% WW AXIAL - RWR81N12R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1W 1% WW AXIAL
RWR81N12R7FSS73
RES 12.7 OHM 1W 1% WW AXIAL RWR81N12R7FSS73
RES 12.7ohm 1W 1% WW AXIAL

RES 12.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N12R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N12R7FSS73
Wirewound Resistors 3110-RWR81N12R7FSS73
EGN-1-80 12.7 1% RWR81N12R7FS S73

EGN-1-80 12.7 1% RWR81N12R7FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N12R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N12R7FSS73-ND
Through Hole Resistors RWR81N12R7FSS73-ND
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N12R7FSS73 3110-RWR81N12R7FSS73 RWR81N12R7FSS73-ND
Product Name RES 12.7 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details