Vishay Intertechnology, Inc. RES 100 OHM 1W 1% WW AXIAL RWR81N1000FMB12

Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% WW AXIAL - RWR81N1000FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81N1000FMB12
RES 100 OHM 1W 1% WW AXIAL RWR81N1000FMB12
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1000FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1000FMB12-ND
Through Hole Resistors RWR81N1000FMB12-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1000FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1000FMB12
Wirewound Resistors 3110-RWR81N1000FMB12
EGN-1-80 100 1% RWR81N1000FM B12

EGN-1-80 100 1% RWR81N1000FM B12

Supplier's Site Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 42M0772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
42M0772
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 42M0772
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81N1000FMB12 RWR81N1000FMB12-ND 3110-RWR81N1000FMB12 42M0772
Product Name RES 100 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details