Vishay Intertechnology, Inc. RES 0.865 OHM 2W 1% WW AXIAL RWR80SR865FRBSL

Description
RES 0.865ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.865ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.865 OHM 2W 1% WW AXIAL - RWR80SR865FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.865 OHM 2W 1% WW AXIAL
RWR80SR865FRBSL
RES 0.865 OHM 2W 1% WW AXIAL RWR80SR865FRBSL
RES 0.865ohm 2W 1% WW AXIAL

RES 0.865ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR865FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR865FRBSL-ND
Through Hole Resistors RWR80SR865FRBSL-ND
865 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

865 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR865FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR865FRBSL
Wirewound Resistors 3110-RWR80SR865FRBSL
EGS-3-80 .865 1% RWR80SR865FR BSL

EGS-3-80 .865 1% RWR80SR865FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR865FRBSL RWR80SR865FRBSL-ND 3110-RWR80SR865FRBSL
Product Name RES 0.865 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8650 ohms 0.8650 ohms 0.8650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers