Vishay Intertechnology, Inc. RES 137 OHM 1W 1% WW AXIAL RWR81N1370FSRSL

Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1W 1% WW AXIAL - RWR81N1370FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81N1370FSRSL
RES 137 OHM 1W 1% WW AXIAL RWR81N1370FSRSL
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1370FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1370FSRSL
Wirewound Resistors 3110-RWR81N1370FSRSL
EGN-1-80 137 1% RWR81N1370FS RSL

EGN-1-80 137 1% RWR81N1370FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1370FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1370FSRSL-ND
Through Hole Resistors RWR81N1370FSRSL-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1370FSRSL 3110-RWR81N1370FSRSL RWR81N1370FSRSL-ND
Product Name RES 137 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details