Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR715FRRSL

Description
EGS-3-80 .715 1% RWR80SR715FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .715 1% RWR80SR715FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR715FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR715FRRSL
Wirewound Resistors 3110-RWR80SR715FRRSL
EGS-3-80 .715 1% RWR80SR715FR RSL

EGS-3-80 .715 1% RWR80SR715FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR715FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR715FRRSL-ND
Through Hole Resistors RWR80SR715FRRSL-ND
715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.715 OHM 2W 1% WW AXIAL - RWR80SR715FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 2W 1% WW AXIAL
RWR80SR715FRRSL
RES 0.715 OHM 2W 1% WW AXIAL RWR80SR715FRRSL
RES 0.715ohm 2W 1% WW AXIAL

RES 0.715ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR715FRRSL RWR80SR715FRRSL-ND RWR80SR715FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.715 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details