Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR698FRBSL

Description
EGS-3-80 .698 1% RWR80SR698FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .698 1% RWR80SR698FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR698FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR698FRBSL
Wirewound Resistors 3110-RWR80SR698FRBSL
EGS-3-80 .698 1% RWR80SR698FR BSL

EGS-3-80 .698 1% RWR80SR698FR BSL

Supplier's Site Datasheet
RES 0.698 OHM 2W 1% WW AXIAL - RWR80SR698FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 1% WW AXIAL
RWR80SR698FRBSL
RES 0.698 OHM 2W 1% WW AXIAL RWR80SR698FRBSL
RES 0.698ohm 2W 1% WW AXIAL

RES 0.698ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR698FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR698FRBSL-ND
Through Hole Resistors RWR80SR698FRBSL-ND
698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR698FRBSL RWR80SR698FRBSL RWR80SR698FRBSL-ND
Product Name Wirewound Resistors RES 0.698 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details