Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR825FMB12

Description
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR825FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR825FMB12-ND
Through Hole Resistors RWR80SR825FMB12-ND
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.825 OHM 2W 1% WW AXIAL - RWR80SR825FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 2W 1% WW AXIAL
RWR80SR825FMB12
RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FMB12
RES 0.825ohm 2W 1% WW AXIAL

RES 0.825ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR825FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR825FMB12
Wirewound Resistors 3110-RWR80SR825FMB12
EGS-3-80 .825 1% RWR80SR825FM B12

EGS-3-80 .825 1% RWR80SR825FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR825FMB12-ND RWR80SR825FMB12 3110-RWR80SR825FMB12
Product Name Through Hole Resistors RES 0.825 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers