Vishay Intertechnology, Inc. RES 0.931 OHM 2W 1% WW AXIAL RWR80SR931FRBSL

Description
RES 0.931ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.931ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.931 OHM 2W 1% WW AXIAL - RWR80SR931FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.931 OHM 2W 1% WW AXIAL
RWR80SR931FRBSL
RES 0.931 OHM 2W 1% WW AXIAL RWR80SR931FRBSL
RES 0.931ohm 2W 1% WW AXIAL

RES 0.931ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR931FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR931FRBSL
Wirewound Resistors 3110-RWR80SR931FRBSL
EGS-3-80 .931 1% RWR80SR931FR BSL

EGS-3-80 .931 1% RWR80SR931FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR931FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR931FRBSL-ND
Through Hole Resistors RWR80SR931FRBSL-ND
931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR931FRBSL 3110-RWR80SR931FRBSL RWR80SR931FRBSL-ND
Product Name RES 0.931 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9310 ohms 0.9310 ohms 0.9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details