Vishay Intertechnology, Inc. RES 130 OHM 1W 0.5% WW AXIAL RWR81N1300DRS73

Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 0.5% WW AXIAL - RWR81N1300DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 0.5% WW AXIAL
RWR81N1300DRS73
RES 130 OHM 1W 0.5% WW AXIAL RWR81N1300DRS73
RES 130ohm 1W 0.5% WW AXIAL

RES 130ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1300DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1300DRS73-ND
Through Hole Resistors RWR81N1300DRS73-ND
130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1300DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1300DRS73
Wirewound Resistors 3110-RWR81N1300DRS73
EGN-1-80 130 .5% RWR81N1300DR S73

EGN-1-80 130 .5% RWR81N1300DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1300DRS73 RWR81N1300DRS73-ND 3110-RWR81N1300DRS73
Product Name RES 130 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661594P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Power Rating 14 watts
View Details
3 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details