Vishay Intertechnology, Inc. RES 118 OHM 1W 1% WW AXIAL RWR81N1180FRRSL

Description
RES 118ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1W 1% WW AXIAL - RWR81N1180FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1W 1% WW AXIAL
RWR81N1180FRRSL
RES 118 OHM 1W 1% WW AXIAL RWR81N1180FRRSL
RES 118ohm 1W 1% WW AXIAL

RES 118ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1180FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1180FRRSL
Wirewound Resistors 3110-RWR81N1180FRRSL
EGN-1-80 118 1% RWR81N1180FR RSL

EGN-1-80 118 1% RWR81N1180FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1180FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1180FRRSL-ND
Through Hole Resistors RWR81N1180FRRSL-ND
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1180FRRSL 3110-RWR81N1180FRRSL RWR81N1180FRRSL-ND
Product Name RES 118 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details