Vishay Intertechnology, Inc. RES 0.715 OHM 2W 1% WW AXIAL RWR80SR715FRS73

Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 2W 1% WW AXIAL - RWR80SR715FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 2W 1% WW AXIAL
RWR80SR715FRS73
RES 0.715 OHM 2W 1% WW AXIAL RWR80SR715FRS73
RES 0.715ohm 2W 1% WW AXIAL

RES 0.715ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR715FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR715FRS73
Wirewound Resistors 3110-RWR80SR715FRS73
EGS-3-80 .715 1% RWR80SR715FR S73

EGS-3-80 .715 1% RWR80SR715FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR715FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR715FRS73-ND
Through Hole Resistors RWR80SR715FRS73-ND
715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR715FRS73 3110-RWR80SR715FRS73 RWR80SR715FRS73-ND
Product Name RES 0.715 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details