Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0BSS73

Description
EGN-1-80 10 .1% RWR81N10R0BS S73
Request a Quote Datasheet
Description
EGN-1-80 10 .1% RWR81N10R0BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0BSS73
Wirewound Resistors 3110-RWR81N10R0BSS73
EGN-1-80 10 .1% RWR81N10R0BS S73

EGN-1-80 10 .1% RWR81N10R0BS S73

Supplier's Site Datasheet
RES 10 OHM 1W 0.1% WW AXIAL - RWR81N10R0BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% WW AXIAL
RWR81N10R0BSS73
RES 10 OHM 1W 0.1% WW AXIAL RWR81N10R0BSS73
RES 10ohm 1W 0.1% WW AXIAL

RES 10ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N10R0BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0BSS73-ND
Through Hole Resistors RWR81N10R0BSS73-ND
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0BSS73 RWR81N10R0BSS73 RWR81N10R0BSS73-ND
Product Name Wirewound Resistors RES 10 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers