Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1130BRBSL

Description
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1130BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1130BRBSL-ND
Through Hole Resistors RWR81N1130BRBSL-ND
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 113 OHM 1W 0.1% WW AXIAL - RWR81N1130BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 0.1% WW AXIAL
RWR81N1130BRBSL
RES 113 OHM 1W 0.1% WW AXIAL RWR81N1130BRBSL
RES 113ohm 1W 0.1% WW AXIAL

RES 113ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1130BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1130BRBSL
Wirewound Resistors 3110-RWR81N1130BRBSL
EGN-1-80 113 .1% RWR81N1130BR BSL

EGN-1-80 113 .1% RWR81N1130BR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1130BRBSL-ND RWR81N1130BRBSL 3110-RWR81N1130BRBSL
Product Name Through Hole Resistors RES 113 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details