Vishay Intertechnology, Inc. RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FMBSL

Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 2W 1% WW AXIAL - RWR80SR825FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 2W 1% WW AXIAL
RWR80SR825FMBSL
RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FMBSL
RES 0.825ohm 2W 1% WW AXIAL

RES 0.825ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR825FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR825FMBSL
Wirewound Resistors 3110-RWR80SR825FMBSL
EGS-3-80 .825 1% RWR80SR825FM BSL

EGS-3-80 .825 1% RWR80SR825FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR825FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR825FMBSL-ND
Through Hole Resistors RWR80SR825FMBSL-ND
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR825FMBSL 3110-RWR80SR825FMBSL RWR80SR825FMBSL-ND
Product Name RES 0.825 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers