Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR806DRRSL

Description
EGS-3-80 .806 .5% RWR80SR806DR RSL
Request a Quote Datasheet
Description
EGS-3-80 .806 .5% RWR80SR806DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR806DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR806DRRSL
Wirewound Resistors 3110-RWR80SR806DRRSL
EGS-3-80 .806 .5% RWR80SR806DR RSL

EGS-3-80 .806 .5% RWR80SR806DR RSL

Supplier's Site Datasheet
RES 0.806 OHM 2W 0.5% WW AXIAL - RWR80SR806DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 2W 0.5% WW AXIAL
RWR80SR806DRRSL
RES 0.806 OHM 2W 0.5% WW AXIAL RWR80SR806DRRSL
RES 0.806ohm 2W 0.5% WW AXIAL

RES 0.806ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR806DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR806DRRSL-ND
Through Hole Resistors RWR80SR806DRRSL-ND
806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR806DRRSL RWR80SR806DRRSL RWR80SR806DRRSL-ND
Product Name Wirewound Resistors RES 0.806 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details