Vishay Intertechnology, Inc. RES 14.7 OHM 1W 1% WW AXIAL RWR81N14R7FSB12

Description
RES 14.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1W 1% WW AXIAL - RWR81N14R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% WW AXIAL
RWR81N14R7FSB12
RES 14.7 OHM 1W 1% WW AXIAL RWR81N14R7FSB12
RES 14.7ohm 1W 1% WW AXIAL

RES 14.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N14R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R7FSB12-ND
Through Hole Resistors RWR81N14R7FSB12-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N14R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R7FSB12
Wirewound Resistors 3110-RWR81N14R7FSB12
EGN-1-80 14.7 1% RWR81N14R7FS B12

EGN-1-80 14.7 1% RWR81N14R7FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N14R7FSB12 RWR81N14R7FSB12-ND 3110-RWR81N14R7FSB12
Product Name RES 14.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details