Vishay Intertechnology, Inc. Through Hole Resistors RWR81N11R0FRBSL

Description
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N11R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N11R0FRBSL-ND
Through Hole Resistors RWR81N11R0FRBSL-ND
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11 OHM 1W 1% WW AXIAL - RWR81N11R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1W 1% WW AXIAL
RWR81N11R0FRBSL
RES 11 OHM 1W 1% WW AXIAL RWR81N11R0FRBSL
RES 11ohm 1W 1% WW AXIAL

RES 11ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N11R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N11R0FRBSL
Wirewound Resistors 3110-RWR81N11R0FRBSL
EGN-1-80 11 1% RWR81N11R0FR BSL

EGN-1-80 11 1% RWR81N11R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N11R0FRBSL-ND RWR81N11R0FRBSL 3110-RWR81N11R0FRBSL
Product Name Through Hole Resistors RES 11 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details