Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0FPBSL

Description
EGN-1-80 10 1% RWR81N10R0FP BSL
Request a Quote Datasheet
Description
EGN-1-80 10 1% RWR81N10R0FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0FPBSL
Wirewound Resistors 3110-RWR81N10R0FPBSL
EGN-1-80 10 1% RWR81N10R0FP BSL

EGN-1-80 10 1% RWR81N10R0FP BSL

Supplier's Site Datasheet
RES 10 OHM 1W 1% WW AXIAL - RWR81N10R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% WW AXIAL
RWR81N10R0FPBSL
RES 10 OHM 1W 1% WW AXIAL RWR81N10R0FPBSL
RES 10ohm 1W 1% WW AXIAL

RES 10ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N10R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0FPBSL-ND
Through Hole Resistors RWR81N10R0FPBSL-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0FPBSL RWR81N10R0FPBSL RWR81N10R0FPBSL-ND
Product Name Wirewound Resistors RES 10 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details