Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0DSBSL

Description
EGN-1-80 10 .5% RWR81N10R0DS BSL
Request a Quote Datasheet
Description
EGN-1-80 10 .5% RWR81N10R0DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0DSBSL
Wirewound Resistors 3110-RWR81N10R0DSBSL
EGN-1-80 10 .5% RWR81N10R0DS BSL

EGN-1-80 10 .5% RWR81N10R0DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N10R0DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0DSBSL-ND
Through Hole Resistors RWR81N10R0DSBSL-ND
10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10 OHM 1W 0.5% WW AXIAL - RWR81N10R0DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.5% WW AXIAL
RWR81N10R0DSBSL
RES 10 OHM 1W 0.5% WW AXIAL RWR81N10R0DSBSL
RES 10ohm 1W 0.5% WW AXIAL

RES 10ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0DSBSL RWR81N10R0DSBSL-ND RWR81N10R0DSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 1W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details