Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1270FRS73

Description
EGN-1-80 127 1% RWR81N1270FR S73
Request a Quote Datasheet
Description
EGN-1-80 127 1% RWR81N1270FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1270FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1270FRS73
Wirewound Resistors 3110-RWR81N1270FRS73
EGN-1-80 127 1% RWR81N1270FR S73

EGN-1-80 127 1% RWR81N1270FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1270FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1270FRS73-ND
Through Hole Resistors RWR81N1270FRS73-ND
127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 127 OHM 1W 1% WW AXIAL - RWR81N1270FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1W 1% WW AXIAL
RWR81N1270FRS73
RES 127 OHM 1W 1% WW AXIAL RWR81N1270FRS73
RES 127ohm 1W 1% WW AXIAL

RES 127ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1270FRS73 RWR81N1270FRS73-ND RWR81N1270FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 127 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details