Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1500FSS70

Description
EGN-1-80 150 1% RWR81N1500FS S70
Request a Quote Datasheet
Description
EGN-1-80 150 1% RWR81N1500FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1500FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1500FSS70
Wirewound Resistors 3110-RWR81N1500FSS70
EGN-1-80 150 1% RWR81N1500FS S70

EGN-1-80 150 1% RWR81N1500FS S70

Supplier's Site Datasheet
RES 150 OHM 1W 1% WW AXIAL - RWR81N1500FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81N1500FSS70
RES 150 OHM 1W 1% WW AXIAL RWR81N1500FSS70
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1500FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1500FSS70-ND
Through Hole Resistors RWR81N1500FSS70-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1500FSS70 RWR81N1500FSS70 RWR81N1500FSS70-ND
Product Name Wirewound Resistors RES 150 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details