Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1300FSS73

Description
EGN-1-80 130 1% RWR81N1300FS S73
Request a Quote Datasheet
Description
EGN-1-80 130 1% RWR81N1300FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1300FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1300FSS73
Wirewound Resistors 3110-RWR81N1300FSS73
EGN-1-80 130 1% RWR81N1300FS S73

EGN-1-80 130 1% RWR81N1300FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1300FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1300FSS73-ND
Through Hole Resistors RWR81N1300FSS73-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 130 OHM 1W 1% WW AXIAL - RWR81N1300FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81N1300FSS73
RES 130 OHM 1W 1% WW AXIAL RWR81N1300FSS73
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C5958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C5958
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C5958
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81N1300FSS73 RWR81N1300FSS73-ND RWR81N1300FSS73 63C5958
Product Name Wirewound Resistors Through Hole Resistors RES 130 OHM 1W 1% WW AXIAL Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details